Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Fairchild Semiconductor CD4020BCN
CD4020BCN
Obsolete
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 14-BIT 16DIP
Manufacturer:
Fairchild Semiconductor
Datasheet:
CD4020BCN Datasheet
History Price: Obsolete
In Stock: 23120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4020BCN vs CD4022BF
Part No
CD4020BCN
CD4022BF
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Fairchild Semiconductor
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
14
4
Reset
Asynchronous
Asynchronous
Timing
-
-
Count Rate
12 MHz
11 MHz
Trigger Type
Negative Edge
Positive Edge
Voltage - Supply
3 V ~ 15 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP