☰
CD4020BD
CD4020BD
Active
Description:  IC BINARY COUNTER 14-BIT 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4020BD Datasheet
History Price: $5.67000
In Stock: 9360
CD4020BD vs CD4522BM
Part No
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Binary Counter
Divide-by-N
Direction
Up
Down
Number of Elements
1
1
Number of Bits per Element
14
4
Reset
Asynchronous
Asynchronous
Timing
-
-
Count Rate
24 MHz
8 MHz
Trigger Type
Negative Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC