☰
CD4020BF3A
CD4020BF3A
Active
Description:  CD4020B-MIL CMOS 14-STAGE RIPPLE
Manufacturer:  Texas Instruments
Datasheet:   CD4020BF3A Datasheet
History Price: Active
In Stock: 24960
CD4020BF3A vs CD4520BME4
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Discontinued
Logic Type
-
Binary Counter
Direction
-
Up
Number of Elements
-
2
Number of Bits per Element
-
4
Reset
-
Asynchronous
Timing
-
Synchronous
Count Rate
-
8 MHz
Trigger Type
-
Positive, Negative
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC