☰
CD4020BK
CD4020BK
Active
Description:  IC BINARY COUNTER 14-BIT 16CFP
Manufacturer:  Harris Corporation
Datasheet:   CD4020BK Datasheet
History Price: $19.45000
In Stock: 28600
CD4020BK vs CD4520BME4
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Discontinued
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
2
Number of Bits per Element
14
4
Reset
Asynchronous
Asynchronous
Timing
-
Synchronous
Count Rate
24 MHz
8 MHz
Trigger Type
Negative Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CFP
16-SOIC