☰
CD4021BF3A
CD4021BF3A
Active
Description:  CMOS 8-STAGE STATIC SHIFT REGIST
Manufacturer:  Texas Instruments
Datasheet:   CD4021BF3A Datasheet
History Price: Active
In Stock: 1360
CD4021BF3A vs CD4035BMT
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Push-Pull
Complementary
Number of Elements
1
1
Number of Bits per Element
8
4
Function
Serial to Parallel, Serial
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC