Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Harris Corporation CD4022BF/3
CD4022BF/3
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 4-BIT 16CDIP
Manufacturer:
Harris Corporation
Datasheet:
CD4022BF/3 Datasheet
History Price: $1.25000
In Stock: 36500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4022BF/3 vs CD4018BF
Part No
CD4022BF/3
CD4018BF
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Harris Corporation
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Counter
-
Direction
Up
-
Number of Elements
1
-
Number of Bits per Element
4
-
Reset
Asynchronous
-
Timing
-
-
Count Rate
11 MHz
-
Trigger Type
Positive Edge
-
Voltage - Supply
3 V ~ 18 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
16-CDIP (0.300", 7.62mm)
-
Supplier Device Package
16-CDIP
-