☰
CD4022BF
CD4022BF
Active
Description:  IC BINARY COUNTER 4-BIT 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4022BF Datasheet
History Price: $13.11000
In Stock: 21760
CD4022BF vs CD4520BM
Part No
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
2
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
-
Synchronous
Count Rate
11 MHz
8 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC