☰
CD4023AFB
CD4023AFB
Active
Description:  CMOS TRIPLE 3-INPUT NAND GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4023AFB Datasheet
History Price: $6.85000
In Stock: 36780
CD4023AFB vs CD4082BF3A
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
AND Gate
Number of Circuits
3
2
Number of Inputs
3
4
Features
-
-
Voltage - Supply
3V ~ 12V
3V ~ 18V
Current - Quiescent (Max)
2 μA
5 μA
Current - Output High, Low
-
6.8mA, 6.8mA
Input Logic Level - Low
-
1.5V ~ 4V
Input Logic Level - High
-
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
40ns @ 10V, 15pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)