Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Harris Corporation CD4023BF
CD4023BF
Active
Logic - Gates and Inverters
Description:
CMOS TRIPLE 3-INPUT NAND GATE
Manufacturer:
Harris Corporation
Datasheet:
CD4023BF Datasheet
History Price: $10.23000
In Stock: 26960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4023BF vs CD4093BCN
Part No
CD4023BF
CD4093BCN
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Harris Corporation
onsemi
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
NAND Gate
NAND Gate
Number of Circuits
3
4
Number of Inputs
3
2
Features
-
Schmitt Trigger
Voltage - Supply
3V ~ 18V
3V ~ 15V
Current - Quiescent (Max)
5 μA
1 μA
Current - Output High, Low
6.8mA, 6.8mA
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4.5V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 10.5V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
160ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-MDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)