☰
CD4024BMT
CD4024BMT
Active
Description:  IC BINARY COUNTER 7-BIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4024BMT Datasheet
History Price: $1.37000
In Stock: 44720
CD4024BMT vs CD4520BME4
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
2
Number of Bits per Element
7
4
Reset
Asynchronous
Asynchronous
Timing
-
Synchronous
Count Rate
24 MHz
8 MHz
Trigger Type
Negative Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
16-SOIC