☰
CD40257BE
CD40257BE
Active
Description:  IC MULTIPLEXER 4 X 1:2 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD40257BE Datasheet
History Price: $0.75000
In Stock: 2080
CD40257BE vs CD4515BME4
Series
4000B
4000B
Packaging
Bulk or Tube
Tube
Status
Active
Discontinued
Type
Multiplexer
Decoder/Demultiplexer
Circuit
4 x 1:2
1 x 4:16
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
24-SOIC