Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CD40257BEE4
CD40257BEE4
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
CMOS QUAD 2-LINE-TO-1-LINE DATA
Manufacturer:
Texas Instruments
Datasheet:
CD40257BEE4 Datasheet
History Price: $0.91506
In Stock: 26960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40257BEE4 vs CD4515BF
Part No
CD40257BEE4
CD4515BF
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Data Selector/Multiplexer
Decoder/Demultiplexer
Circuit
4 x 2:1
1 x 4:16
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
24-CDIP (0.600", 15.24mm)
Supplier Device Package
16-PDIP
24-CDIP