☰
CD40257BFX
CD40257BFX
Active
Description:  QUAD2-TO-1-LINESELECTOR/MUX
Manufacturer:  Harris Corporation
Datasheet:   CD40257BFX Datasheet
History Price: $1.59000
In Stock: 3920
CD40257BFX vs CD4515BME4
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Discontinued
Type
Data Selector/Multiplexer
Decoder/Demultiplexer
Circuit
4 x 2:1
1 x 4:16
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-CDIP
24-SOIC