Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Harris Corporation CD4025BF/3
CD4025BF/3
Obsolete
Logic - Gates and Inverters
Description:
CMOS TRIPLE 3-INPUT NOR GATE
Manufacturer:
Harris Corporation
Datasheet:
CD4025BF/3 Datasheet
History Price: $1.67000
In Stock: 5740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4025BF/3 vs CD4012BE
Part No
CD4025BF/3
CD4012BE
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Obsolete
Active
Logic Type
-
NAND Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Max)
-
1 μA
Current - Output High, Low
-
3.4mA, 3.4mA
Input Logic Level - Low
-
1.5V ~ 4V
Input Logic Level - High
-
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
-
90ns @ 15V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-PDIP
Package / Case
-
14-DIP (0.300", 7.62mm)