Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD4026BEE4
CD4026BEE4
Discontinued
Logic - Counters, Dividers
Description:
IC DECADE COUNTER 5-BIT 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4026BEE4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 3440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4026BEE4 vs CD4536BD
Part No
CD4026BEE4
CD4536BD
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Logic Type
Counter, Decade
-
Direction
Up
-
Number of Elements
1
-
Number of Bits per Element
5
-
Reset
Asynchronous
-
Timing
Synchronous
-
Count Rate
16 MHz
-
Trigger Type
Positive Edge
-
Voltage - Supply
3 V ~ 18 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
16-PDIP
-