☰
CD4026BF
CD4026BF
Obsolete
Description:  IC DECADE COUNTER 5-BIT 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4026BF Datasheet
History Price: $0.66000
In Stock: 23180
CD4026BF vs CD4020BEX
Series
-
4000B
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
Counter, Decade
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
5
14
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
16 MHz
24 MHz
Trigger Type
Positive Edge
Negative Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP