Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Harris Corporation CD4027AD3
CD4027AD3
Obsolete
Logic - Flip Flops
Description:
DUAL J-K FLIP-FLOP
Manufacturer:
Harris Corporation
Datasheet:
CD4027AD3 Datasheet
History Price: $5.84000
In Stock: 14160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4027AD3 vs CD4076BF
Part No
CD4027AD3
CD4076BF
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Harris Corporation
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Function
Set(Preset) and Reset
-
Type
JK Type
-
Output Type
Complementary
-
Number of Elements
2
-
Number of Bits per Element
1
-
Clock Frequency
8 MHz
-
Max Propagation Delay @ V, Max CL
200ns @ 10V, 15pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
-
-
Voltage - Supply
3V ~ 12V
-
Current - Quiescent (Iq)
1 μA
-
Input Capacitance
5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Supplier Device Package
16-CDIP
-
Package / Case
16-CDIP (0.300", 7.62mm)
-