☰
CD4027BCN
CD4027BCN
Obsolete
Description:  IC FF JK TYPE DUAL 1BIT 16DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4027BCN Datasheet
History Price: $2.17000
In Stock: 31880
CD4027BCN vs CD4013BE
Series
4000B
4000B
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
JK Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
15.5 MHz
24 MHz
Max Propagation Delay @ V, Max CL
130ns @ 15V, 50pF
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 15V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
4 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-PDIP
14-PDIP
Package / Case
16-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)