Function
Set(Preset) and Reset
Reset
Output Type
Complementary
Tri-State, Non-Inverted
Number of Bits per Element
1
4
Clock Frequency
15.5 MHz
16 MHz
Max Propagation Delay @ V, Max CL
130ns @ 15V, 50pF
180ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 15V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
20 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-PDIP
16-PDIP
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)