☰
CD4027BD
CD4027BD
Obsolete
Description:  DUAL J-K FLIP-FLOP
Manufacturer:  Harris Corporation
Datasheet:   CD4027BD Datasheet
History Price: $2.86000
In Stock: 43200
CD4027BD vs CD4027BCN
Series
-
4000B
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
JK Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
24 MHz
15.5 MHz
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
130ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
3V ~ 15V
Current - Quiescent (Iq)
20 μA
4 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-CDIP
16-PDIP
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)