☰
CD4027BD3
CD4027BD3
Obsolete
Description:  DUAL J-K FLIP-FLOP
Manufacturer:  Harris Corporation
Datasheet:   CD4027BD3 Datasheet
History Price: $5.84000
In Stock: 42040
CD4027BD3 vs CD4013BME4
Series
-
4000B
Packaging
Bulk
Tube
Status
Obsolete
Discontinued
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
JK Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
24 MHz
24 MHz
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
20 μA
4 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-CDIP
14-SOIC
Package / Case
16-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)