☰
CD4027BE
CD4027BE
Active
Description:  IC FF JK TYPE DUAL 1BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4027BE Datasheet
History Price: $0.59000
In Stock: 29440
CD4027BE vs CD4076BF
Part No
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
-
Type
JK Type
-
Output Type
Complementary
-
Number of Elements
2
-
Number of Bits per Element
1
-
Clock Frequency
24 MHz
-
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
6.8mA, 6.8mA
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Iq)
4 μA
-
Input Capacitance
5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Supplier Device Package
16-PDIP
-
Package / Case
16-DIP (0.300", 7.62mm)
-