☰
CD4027BF
CD4027BF
Active
Description:  IC FF JK-TYPE DUAL 1BIT 16CDIP
Manufacturer:  Texas Instruments
Datasheet:   CD4027BF Datasheet
History Price: Active
In Stock: 35040
CD4027BF vs CD4027BE
Part No
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
JK Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
24 MHz
24 MHz
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
20 μA
4 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-CDIP
16-PDIP
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)