☰
CD4027BF3A
CD4027BF3A
Active
Description:  CD4027B-MIL CMOS DUAL J-K MASTER
Manufacturer:  Texas Instruments
Datasheet:   CD4027BF3A Datasheet
History Price: Active
In Stock: 8800
CD4027BF3A vs CD4027BD3
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Function
-
Set(Preset) and Reset
Type
-
JK Type
Output Type
-
Complementary
Number of Elements
-
2
Number of Bits per Element
-
1
Clock Frequency
-
24 MHz
Max Propagation Delay @ V, Max CL
-
90ns @ 15V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Iq)
-
20 μA
Input Capacitance
-
5 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
16-CDIP
Package / Case
-
16-CDIP (0.300", 7.62mm)