Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Texas Instruments CD4027BF3A
CD4027BF3A
Active
Logic - Flip Flops
Description:
CD4027B-MIL CMOS DUAL J-K MASTER
Manufacturer:
Texas Instruments
Datasheet:
CD4027BF3A Datasheet
History Price: Active
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4027BF3A vs CD4027BE
Part No
CD4027BF3A
CD4027BE
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Texas Instruments
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Function
-
Set(Preset) and Reset
Type
-
JK Type
Output Type
-
Complementary
Number of Elements
-
2
Number of Bits per Element
-
1
Clock Frequency
-
24 MHz
Max Propagation Delay @ V, Max CL
-
90ns @ 15V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Iq)
-
4 μA
Input Capacitance
-
5 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
16-PDIP
Package / Case
-
16-DIP (0.300", 7.62mm)