Function
Set(Preset) and Reset
Set(Preset) and Reset
Output Type
Complementary
Complementary
Number of Bits per Element
1
1
Clock Frequency
24 MHz
15.5 MHz
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
120ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
3V ~ 15V
Current - Quiescent (Iq)
4 μA
4 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SOIC
14-MDIP
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)