☰
CD4028BD
CD4028BD
Active
Description:  CMOS BCD-TO-DECIMAL DECODER
Manufacturer:  Harris Corporation
Datasheet:   CD4028BD Datasheet
History Price: $3.74000
In Stock: 9440
CD4028BD vs CD4515BM
Part No
Series
-
4000B
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Type
Decoder
Decoder/Demultiplexer
Circuit
1 x 4:10
1 x 4:16
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-CDIP
24-SOIC