Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Harris Corporation CD4028BD
CD4028BD
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
CMOS BCD-TO-DECIMAL DECODER
Manufacturer:
Harris Corporation
Datasheet:
CD4028BD Datasheet
History Price: $3.74000
In Stock: 9440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4028BD vs CD4556BM
Part No
CD4028BD
CD4556BM
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Type
Decoder
Decoder/Demultiplexer
Circuit
1 x 4:10
1 x 2:4
Independent Circuits
1
2
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC