☰
CD4028BEE4
CD4028BEE4
Active
Description:  CMOS BCD-TO-DECIMAL OR BINARY-TO
Manufacturer:  Texas Instruments
Datasheet:   CD4028BEE4 Datasheet
History Price: $0.24862
In Stock: 38800
CD4028BEE4 vs CD4515BM
Series
4000B
4000B
Packaging
Tube
Bulk or Tube
Status
Active
Active
Type
Decoder
Decoder/Demultiplexer
Circuit
1 x 4:10
1 x 4:16
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
24-SOIC