Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CD4028BNS
CD4028BNS
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
CMOS BCD-TO-DECIMAL DECODER
Manufacturer:
Texas Instruments
Datasheet:
CD4028BNS Datasheet
History Price: $0.18000
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4028BNS vs CD4512BPW
Part No
CD4028BNS
CD4512BPW
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Active
Type
Decoder
Data Selector/Multiplexer
Circuit
1 x 4:10
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SO
16-TSSOP