☰
CD4028BNS
CD4028BNS
Active
Description:  CMOS BCD-TO-DECIMAL DECODER
Manufacturer:  Texas Instruments
Datasheet:   CD4028BNS Datasheet
History Price: $0.18000
In Stock: 35600
CD4028BNS vs CD4515BME4
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Discontinued
Type
Decoder
Decoder/Demultiplexer
Circuit
1 x 4:10
1 x 4:16
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SO
24-SOIC