Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD4029BE
CD4029BE
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 4-BIT 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4029BE Datasheet
History Price: $0.68000
In Stock: 20880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4029BE vs CD4020BD
Part No
CD4029BE
CD4020BD
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
4000B
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Binary Counter, Decade
Binary Counter
Direction
Up, Down
Up
Number of Elements
1
1
Number of Bits per Element
4
14
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
11 MHz
24 MHz
Trigger Type
Positive Edge
Negative Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP