☰
CD4029BE
CD4029BE
Active
Description:  IC BINARY COUNTER 4-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4029BE Datasheet
History Price: $0.68000
In Stock: 20880
CD4029BE vs CD4029BD3
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Binary Counter, Decade
Binary Counter, Decade
Direction
Up, Down
Up, Down
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
11 MHz
11 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP