☰
CD4030BMT
CD4030BMT
Obsolete
Description:  IC GATE XOR 4CH 2-INP 14SOIC
Manufacturer:  National Semiconductor
Datasheet:   CD4030BMT Datasheet
History Price: $0.27000
In Stock: 37440
CD4030BMT vs CD4012BEE4
Series
4000B
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
XOR (Exclusive OR)
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Max)
1 μA
-
Current - Output High, Low
3.4mA, 3.4mA
-
Input Logic Level - Low
1.5V ~ 4V
-
Input Logic Level - High
3.5V ~ 11V
-
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOIC
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-