☰
CD4030BNS
CD4030BNS
Active
Description:  XOR GATE, 4000/14000/40000 SERIE
Manufacturer:  Texas Instruments
Datasheet:   CD4030BNS Datasheet
History Price: Active
In Stock: 23680
CD4030BNS vs CD4093BD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
Schmitt Trigger
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Max)
-
20 μA
Current - Output High, Low
-
6.8mA, 6.8mA
Input Logic Level - Low
-
2.8V ~ 9.6V
Input Logic Level - High
-
3.6V ~ 12.7V
Max Propagation Delay @ V, Max CL
-
130ns @ 15V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)