☰
CD4030CN
CD4030CN
Obsolete
Description:  IC GATE XOR 4CH 2-INP 14DIP
Manufacturer:  onsemi
Datasheet:   CD4030CN Datasheet
History Price: Obsolete
In Stock: 32400
CD4030CN vs CD4002BD
Part No
Manufacturer
Series
4000
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
XOR (Exclusive OR)
NOR Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
3V ~ 15V
3V ~ 18V
Current - Quiescent (Max)
1 μA
5 μA
Current - Output High, Low
-
6.8mA, 6.8mA
Input Logic Level - Low
-
1.5V ~ 4V
Input Logic Level - High
-
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
150ns @ 10V, 15pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-MDIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)