Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Harris Corporation CD4031BF3A
CD4031BF3A
Active
Logic - Shift Registers
Description:
64-STAGE STATIC SHIFT REGISTER
Manufacturer:
Harris Corporation
Datasheet:
CD4031BF3A Datasheet
History Price: $21.72000
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4031BF3A vs CD4015BMT
Part No
CD4031BF3A
CD4015BMT
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
Register, D-Type
Shift Register
Output Type
Complementary
Push-Pull
Number of Elements
1
2
Number of Bits per Element
64
4
Function
-
Serial to Parallel
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC