☰
CD4031BK3
CD4031BK3
Active
Description:  64-STAGE STATIC SHIFT REGISTER
Manufacturer:  Harris Corporation
Datasheet:   CD4031BK3 Datasheet
History Price: $20.85000
In Stock: 30360
CD4031BK3 vs CD4015BME4
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Register, D-Type
Shift Register
Output Type
Complementary
Push-Pull
Number of Elements
1
2
Number of Bits per Element
64
4
Function
-
Serial to Parallel
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CFP
16-SOIC