Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Harris Corporation CD4033BF
CD4033BF
Active
Logic - Counters, Dividers
Description:
IC DECADE COUNTER 5-BIT 16CDIP
Manufacturer:
Harris Corporation
Datasheet:
CD4033BF Datasheet
History Price: Active
In Stock: 33280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4033BF vs CD4017BK
Part No
CD4033BF
CD4017BK
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Counter, Decade
Counter, Decade
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
5
5
Reset
Asynchronous
Synchronous
Timing
Synchronous
Synchronous
Count Rate
16 MHz
11 MHz
Trigger Type
Negative Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-CFlatpack
Supplier Device Package
16-CDIP
16-CFP