☰
CD4033BF
CD4033BF
Active
Description:  IC DECADE COUNTER 5-BIT 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4033BF Datasheet
History Price: Active
In Stock: 33280
CD4033BF vs CD40192BE
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Counter, Decade
Counter, Decade
Direction
Up
Up, Down
Number of Elements
1
1
Number of Bits per Element
5
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
16 MHz
5.5 MHz
Trigger Type
Negative Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP