Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Harris Corporation CD4034AD3
CD4034AD3
Active
Logic - Shift Registers
Description:
CMOS 8-STAGE STATIC BIDIRECTIONA
Manufacturer:
Harris Corporation
Datasheet:
CD4034AD3 Datasheet
History Price: $11.18000
In Stock: 9920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4034AD3 vs CD4015BME4
Part No
CD4034AD3
CD4015BME4
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
-
Shift Register
Output Type
-
Push-Pull
Number of Elements
-
2
Number of Bits per Element
-
4
Function
-
Serial to Parallel
Voltage - Supply
-
3V ~ 18V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC