☰
CD4034BE
CD4034BE
Obsolete
Description:  IC REGISTER CMOS BIDIRECT 24-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4034BE Datasheet
History Price: $3.24000
In Stock: 15600
CD4034BE vs CD4094BD
Part No
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Register, Bidirectional
Shift Register
Output Type
Push-Pull
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Universal
Serial to Parallel
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.600", 15.24mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
16-CDIP