Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Texas Instruments CD4034BE
CD4034BE
Obsolete
Logic - Shift Registers
Description:
IC REGISTER CMOS BIDIRECT 24-DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4034BE Datasheet
History Price: $3.24000
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4034BE vs CD4517BF
Part No
CD4034BE
CD4517BF
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Register, Bidirectional
Shift Register
Output Type
Push-Pull
Tri-State
Number of Elements
1
2
Number of Bits per Element
8
64
Function
Universal
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.600", 15.24mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
16-CDIP