Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Harris Corporation CD4034BF/3
CD4034BF/3
Active
Logic - Shift Registers
Description:
8-STAGE STATIC BUS REGISTER
Manufacturer:
Harris Corporation
Datasheet:
CD4034BF/3 Datasheet
History Price: $2.95000
In Stock: 1840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4034BF/3 vs CD4094BD
Part No
CD4034BF/3
CD4094BD
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register, Bidirectional
Shift Register
Output Type
Tri-State
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Universal
Serial to Parallel
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
24-CDIP
16-CDIP