☰
CD4034BF
CD4034BF
Active
Description:  8-STAGE STATIC BUS REGISTER
Manufacturer:  Harris Corporation
Datasheet:   CD4034BF Datasheet
History Price: Active
In Stock: 8720
CD4034BF vs CD4035BM
Part No
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Register, Bidirectional
Shift Register
Output Type
Tri-State
Complementary
Number of Elements
1
1
Number of Bits per Element
8
4
Function
Universal
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC