☰
CD4034BM
CD4034BM
Active
Description:  IC REGISTER CMOS BIDIRECT 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4034BM Datasheet
History Price: $1.57000
In Stock: 29760
CD4034BM vs CD4015BME4
Series
4000B
4000B
Packaging
Bulk or Tube
Tube
Status
Active
Obsolete
Logic Type
Register, Bidirectional
Shift Register
Output Type
Push-Pull
Push-Pull
Number of Elements
1
2
Number of Bits per Element
8
4
Function
Universal
Serial to Parallel
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SOIC
16-SOIC