☰
CD4034BM
CD4034BM
Active
Description:  IC REGISTER CMOS BIDIRECT 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4034BM Datasheet
History Price: $1.57000
In Stock: 38080
CD4034BM vs CD4035BD
Part No
Series
4000B
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Logic Type
Register, Bidirectional
Shift Register
Output Type
Push-Pull
Complementary
Number of Elements
1
1
Number of Bits per Element
8
4
Function
Universal
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
16-CDIP