Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Texas Instruments CD4034BM
CD4034BM
Active
Logic - Shift Registers
Description:
IC REGISTER CMOS BIDIRECT 24SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4034BM Datasheet
History Price: $1.57000
In Stock: 38080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4034BM vs CD4076BFX
Part No
CD4034BM
CD4076BFX
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Logic Type
Register, Bidirectional
Register, D-Type
Output Type
Push-Pull
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
4
Function
Universal
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
16-CDIP