Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Harris Corporation CD4035BD
CD4035BD
Active
Logic - Shift Registers
Description:
4-STAGE SHIFT REGISTER
Manufacturer:
Harris Corporation
Datasheet:
CD4035BD Datasheet
History Price: Active
In Stock: 34880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4035BD vs CD4035BM
Part No
CD4035BD
CD4035BM
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Complementary
Complementary
Number of Elements
1
1
Number of Bits per Element
4
4
Function
Parallel or Serial to Serial
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC