☰
CD4035BM
CD4035BM
Active
Description:  IC SHIFT REG PIN/P-OUT 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4035BM Datasheet
History Price: $1.57000
In Stock: 29840
CD4035BM vs CD4517BF
Part No
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Complementary
Tri-State
Number of Elements
1
2
Number of Bits per Element
4
64
Function
Parallel or Serial to Serial
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP